The J115F2 series is a general purpose relay with SPDT contact arrangement, rated for 40A switching current and 277VAC switching voltage, featuring AgSnO₂In₂O₃ contact material and a coil power of 2VA for AC operation. It has a compact size of 31.9 x 26.8 x 28.1 mm, weighs 35g, and is UL F class rated with TÜV certification. The relay operates from -55°C to +125°C, supports 10M mechanical cycles, and has a standard sealed design. The part number J115F21CL24VACSU corresponds to the SPDT variant with 24VAC coil voltage, low profile, sealed construction, and AgSnO₂In₂O₃ contacts, as per the series configuration. This part matches the series specifications for contact ratings, insulation strength, and environmental ratings.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |