The J115F21CL24VACNU is a general purpose relay with SPDT contact arrangement, sealed with AgSnO2In2O3 contacts, and a 24VAC coil. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. It is rated for 30A at 277VAC resistive load and 20A at 277VAC general purpose, with a maximum switching power of 9600VA and 1120W. The relay meets UL F class (E197852), UL/CUL, and TÜV certifications. Operating temperature ranges from -55°C to +125°C. Coil power is 2VA, coil resistance is 120Ω, operate time is 15ms, and release time is 10ms. Shock resistance is 200m/s2 for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL24VACNU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |