The J115F2 is a general-purpose relay with a SPDT (1C) contact arrangement, designed for high-load switching applications. It is housed in a case measuring 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay features a sealed design with AgSnO2In2O3 contact material, capable of switching up to 40 A at 277 VAC or 110 VDC, with a maximum switching power of 9600 VA. It operates on a 240 VAC coil with a power consumption of 180 VA, has an operate time of 15 ms, and a release time of 10 ms. The relay meets UL, CUL, and TÜV certifications, is rated for F-class insulation, and supports an operating temperature range from -55°C to +125°C. It is rated for 100,000 electrical cycles under rated load and 10 million mechanical cycles, with shock resistance of 200 m/s² and vibration resistance up to 1.50 mm amplitude at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL240VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |