The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC and 40A at 240VAC resistive loads, with a maximum switching voltage of 277VAC and 110VDC. It features a 2VA AC coil for 240VAC operation, operate time of 15ms, and release time of 10ms. The relay is sealed, has a PC pin termination, and is rated F-class by UL with TÜV certification. Its physical dimensions are 31.9 x 26.8 x 28.1 mm, and it weighs 35g. Operating temperature ranges from -55°C to +125°C. Contact material is AgSnO2 In2O3.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL240VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |