The J115F2 is a general purpose relay with a SPDT contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC and 110VDC. It has a sealed, low-profile package measuring 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is rated for 2VA AC coil operation at 120VAC, with a coil power of 2VA, operate time of 15ms, and release time of 10ms. It meets UL F class and TÜV certifications, has an insulation resistance of 1000MΩ min, and supports an operating temperature range from -55°C to +125°C. Contact material is AgSnO₂In₂O₃. The relay is rated for 100k electrical cycles at rated load and 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL120VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |