The J115F2 series is a general-purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC switching voltage, featuring AgSnO₂In₂O₃ contact material and UL F class insulation. It has a compact footprint of 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay supports a 2VA AC coil, with a 110VAC rated coil voltage, operate time of 15ms, and release time of 10ms. It offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load, with shock resistance up to 200m/s⁻² and vibration resistance from 10Hz to 40Hz at 1.50mm double amplitude. Operating temperature ranges from -55°C to +125°C, and the device is sealed. All variants share the same package size, contact rating, and environmental ratings.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL110VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |