The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications up to 40A and 277VAC. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay features a sealed design with AgSnO2In2O3 contact material, operates on 110VAC with a coil power of 2VA, and meets UL, CUL, and TÜV certifications with F-class insulation. It supports a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Operating temperature ranges from -55°C to +125°C, and it provides 200 m/s shock and 1.50 mm vibration resistance. The relay is mounted via through-hole pins.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL110VACNU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |