The J115F2 is a general-purpose relay with a 50A contact rating and SPDT (1C) contact form. It measures 31.9 mm × 26.8 mm × 28.1 mm and weighs 35 g. For a 9VDC coil, pickup voltage is 6.75 VDC and release voltage is 0.9 VDC, with 0.9 W power consumption. Contacts are AgSnO₂ with less than 30 milliohms resistance. Maximum switching voltage is 277 VAC and 110 VDC, with 1200 W resistive or 12000 VA switching capacity. Electrical life is 100,000 cycles at rated load, mechanical life 10 million cycles. Insulation resistance is 100 MΩ at 500 VDC. Dielectric strength is 2500 Vrms coil-to-contact and 1500 Vrms contact-to-contact. Shock resistance is 200 m/s² for 11 ms; vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz. Operating temperature is -55°C to +125°C. Terminals are quick connect. The relay is sealed and F-class insulated.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CH9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |