The J115F2 is a general-purpose relay with a SPDT (1C) contact arrangement, designed for switching heavy loads in industrial applications. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay features a 9VDC coil with a power consumption of 0.9 W, a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Contact ratings include 40 A at 240 VAC and 14 VDC, with a maximum switching voltage of 277 VAC and 110 VDC. The contacts are made of AgSnO₂In₂O₃, with a contact resistance under 30 milliohms. It is UL F class rated (E197852) and certified by UL/CUL and TÜV, with an operating temperature range of -55°C to +125°C and a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |