The J115F2 series is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage, featuring AgSnO2In2O3 contact material and a .9W coil power consumption. It is available in a through-hole mounting style with PC pins and has a physical size of 31.9 x 26.8 x 28.1 mm. The relay is UL F class rated, TÜV certified, and meets UL/CUL standards. It operates with a 5VDC coil voltage, has a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. Operating temperature ranges from -55°C to +125°C. This variant has no cover and a coil power of 0.9W.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C5VDCN.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |