The J115F2 series is a general purpose relay with a SPDT contact arrangement (1C), rated for 40A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and 277VAC. It uses AgSnO2In2O3 contact material and has a coil power of 0.6W for the 5VDC variant. The relay is UL F class rated and certified by UL/CUL and TÜV. It measures 31.9 x 26.8 x 28.1 mm, weighs 35g, and operates from -55°C to +125°C. The part has no cover and terminates with PC pins. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C5VDCN.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |