CIT Relay & Switch General Purpose Relays J115F21C240VACSU

Description
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2 is a general-purpose relay with a SPDT contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It has a physical size of 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is sealed, features AgSnO₂In₂O₃ contact material, and is rated for 100K electrical cycles at rated load and 10M mechanical cycles. It complies with UL F class (E197852), UL/CUL, and TÜV standards. The coil operates at 240VAC with a power consumption of 2VA, has a pick-up voltage of 180VAC, a release voltage of 72VAC, an operate time of 15ms, and a release time of 10ms. Operating temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The J115F2 is a general-purpose relay with a SPDT contact arrangement, designed for switching loads up to 40A at 277VAC or 110VDC. It has a physical size of 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is sealed, features AgSnO₂In₂O₃ contact material, and is rated for 100K electrical cycles at rated load and 10M mechanical cycles. It complies with UL F class (E197852), UL/CUL, and TÜV standards. The coil operates at 240VAC with a power consumption of 2VA, has a pick-up voltage of 180VAC, a release voltage of 72VAC, an operate time of 15ms, and a release time of 10ms. Operating temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F21C240VACSU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21C240VACSU
General Purpose Relays 1204-J115F21C240VACSU
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F21C240VACSU
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 788-546 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers