CIT Relay & Switch Power Relays, Over 2 Amps J115F21C240VACS

Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 240VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F21C240VACS-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F21C240VACS-ND
Power Relays, Over 2 Amps 2449-J115F21C240VACS-ND
General Purpose Relay SPDT (1 Form C) 240VAC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 240VAC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J115F21C240VACS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21C240VACS
General Purpose Relays 1204-J115F21C240VACS
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F21C240VACS
Relays - Power Relays, Over 2 Amps J115F21C240VACS
RELAY GEN PURPOSE SPDT 40A 240V

RELAY GEN PURPOSE SPDT 40A 240V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J115F21C240VACS-ND 1204-J115F21C240VACS J115F21C240VACS
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861776 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details
Relay module - 2042-3879 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers