The J115F2 is a general-purpose relay with a SPDT (1C) contact arrangement, designed for high-load switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is rated for 30A at 277VAC resistive load and 40A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. It features AgSnO2In2O3 contact material, a power consumption of 2VA for AC coils, and operates with a 220VAC coil. The relay meets UL F class, UL/CUL, and TÜV certifications, with an operating temperature range of -55°C to +125°C. It is sealed (S option) and has an electrical life of 100k cycles at rated load. Operate time is 15ms and release time is 10ms. Terminal strength is 10N, and it has BPC pin termination.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |