The J115F2 is a general-purpose relay with a SPDT (1C) contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 12VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, has AgSnO₂In₂O₃ contact material, and meets UL F class rating E197852 with UL/CUL and TÜV certification. It measures 31.9 × 26.8 × 28.1 mm and weighs 35g, with an operating temperature range of -55°C to +125°C. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |