The J115F2 is a general purpose relay with a SPDT contact arrangement, designed for high-load switching in AC and DC circuits. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is sealed, features AgSnO₂In₂O₃ contact material, and is rated for 30A at 277VAC resistive and 20A at 277VAC general purpose. It supports 110VDC maximum switching voltage and 9600VA maximum switching power. The 12VAC coil operates at 2VA, with a pick-up voltage of 9 VAC and release voltage of 3.6 VAC. Operate and release times are 15 ms and 10 ms respectively. The relay meets UL F class and TÜV certifications, with an operating temperature range of -55°C to +125°C. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |