CIT Relay & Switch General Purpose Relays J115F21C120VACN

Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2 series is a general-purpose relay with a SPDT contact arrangement (1C), designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 2VA AC coil rated for 120VAC operation, an operate time of 15ms, and a release time of 10ms. The relay is UL F class rated with TÜV and CUL certification, has a contact resistance under 30 milliohms, and uses AgSnO₂-In₂O₃ contact material. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. Operating temperature ranges from -55°C to +125°C. The part is process sealed and uses PC pin termination.

Datasheet Summary
Powered by GS/AI

The J115F2 series is a general-purpose relay with a SPDT contact arrangement (1C), designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It features a 2VA AC coil rated for 120VAC operation, an operate time of 15ms, and a release time of 10ms. The relay is UL F class rated with TÜV and CUL certification, has a contact resistance under 30 milliohms, and uses AgSnO₂-In₂O₃ contact material. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. Operating temperature ranges from -55°C to +125°C. The part is process sealed and uses PC pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F21C120VACN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21C120VACN
General Purpose Relays 1204-J115F21C120VACN
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F21C120VACN
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
0 Rohs Compliant Finder - 37AK5886 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Safety Relays - 56.OA01.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details