The J115F2 is a general-purpose relay with a SPDT contact arrangement, featuring a sealed design and a 0.9W coil. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay supports a maximum switching current of 40 A and a switching voltage of 277 VAC or 110 VDC, with a contact material of AgSnO2 In2O3. It is UL F class rated with TÜV and CUL certification. The coil operates at 110 VDC with a pick-up voltage of 82.5 VDC and a release voltage of 11 VDC. Operate time is 15 ms and release time is 10 ms. The device withstands 200 m/s² shock and operates from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |