The J115F2 is a general-purpose relay with a SPDT (1C) contact arrangement, designed for high-current switching applications. It has a compact footprint of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is rated for a maximum switching current of 40 A and switching voltage of 110 VDC, with a coil power consumption of 0.6 W at 110 VDC. It features AgSnO₂In₂O₃ contacts, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The relay operates from -55°C to +125°C and meets UL F class and TÜV certifications with dielectric strength of 2500 V rms between coil and contacts. It is process sealed and has a coil pick-up voltage of 82.5 VDC and release voltage of 11 VDC. Operate and release times are 15 ms and 10 ms, respectively.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C110VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |