The J115F2 is a general purpose relay with a SPDT contact arrangement, designed for low coil power consumption and high shock and vibration resistance. It features a 31.9 x 26.8 x 28.1 mm footprint, weighs 35 g, and is rated for -55°C to +125°C operating temperature. The relay is UL F class certified with E197852 and meets UL/CUL and TÜV standards. For the 110VAC coil variant, the coil power is 82.5 VA, with a pick-up voltage of 82.5 VAC and release voltage of 33 VAC, operate time of 15 ms, and release time of 10 ms. Contact rating is 30A at 277VAC resistive, 40A at 240VAC resistive, and 20A at 277VAC general purpose. Contact material is AgSnO2 In2O3, with contact resistance under 30 milliohms. The relay is sealed (S option) with PC pin termination and supports a maximum switching power of 9600 VA and 1120 W.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C110VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |