The J115F2 series is a general purpose relay with a SPDT contact arrangement (1C), available in a 31.9 x 26.8 x 28.1 mm package weighing 35g. It is UL F class rated with UL/CUL and TÜV certification, featuring AgSnO2In2O3 contact material, a maximum switching voltage of 277VAC and 110VDC, and a maximum switching current of 40A. The relay supports a 2VA AC coil with a 110VAC rated voltage, operate time of 15ms, and release time of 10ms. It offers a mechanical life of 10M cycles, an electrical life of 100K cycles at rated load, and operates from -55°C to +125°C. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C110VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |