The J115F2 series is a general purpose relay with SPST NO, SPST NC, or SPDT contact arrangements, rated for 40A switching current and 277VAC maximum switching voltage. It features a plug-in terminal style, mechanical life of 10 million cycles, and electrical life of 100,000 cycles at rated load. The relay is UL F class rated and certifi ed by UL/CUL and TÜV. Its dimensions are 31.9 x 26.8 x 28.1 mm, and it weighs 35 g. Operating temperature ranges from -55°C to +125°C. This variant has a 9VDC coil, 0.6W coil power, sealed construction, and AgSnO2 In2O3 contact material, with a 6.75VDC minimum pick-up voltage and 0.9VDC release voltage. Operate time is 15 ms and release time is 10 ms.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL9VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |