The J115F2 series is a general purpose relay with a SPST NO contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. It has a coil power of 0.9W rated for 9VDC, operate time of 15ms, and release time of 10ms. The relay is UL and TÜV certified, with an F-class insulation rating, and operates across a temperature range of -55°C to +125°C. Its dimensions are 31.9 x 26.8 x 28.1 mm, and it weighs 35g. The contact material is AgSnO₂ with In₂O₃, and the termination style is PC pin with quick connect. This variant features a low profile and no cover.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL9VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |