The J115F2 series is a general purpose relay with a SPST NO (1A) contact arrangement, designed for low coil power consumption and high contact load capacity. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g, with a PC pin termination style. The relay is UL F class rated with UL/CUL and TÜV certification, and has a contact material of AgSnO₂In₂O₃. It supports a coil voltage of 9VDC with a coil power of 0.6W, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. Contact ratings include 40A at 240VAC and 20A at 277VAC resistive, with a maximum switching power of 9600VA and voltage of 277VAC. Operating temperature ranges from -55°C to +125°C. The relay is non-latching and configured for low profile mounting with no cover.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL9VDCN.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |