The J115F2 series is a general-purpose relay with a SPST-NO contact arrangement, rated for 40A at 240VAC and 110VDC, with AgSnO2In2O3 contact material and a .9W coil. It has a 24VDC coil with a pick-up voltage of 18VDC and a release voltage of 2.4VDC. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 35g, and operates from -55°C to +125°C. It is sealed, meets UL F-class E197852, TÜV, and CUL standards, and supports 100k electrical cycles and 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |