The J115F2 is a general purpose relay with a SPST NO (1A) or SPST NC (1B) or SPDT (1C) contact arrangement, designed for high-load switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is rated for 40A at 240VAC and 30A at 277VAC resistive loads, with a maximum switching voltage of 277VAC and 110VDC. It features AgSnO₂In₂O₃ contact material, a coil power of 2VA for AC operation, and operates with a 220VAC coil. It is UL and TÜV certified, rated for F-class insulation, and meets shock resistance of 200 m/s² and vibration resistance up to 40 Hz. Operating temperature ranges from -55°C to +125°C. The part is sealed (S) with low profile (L) and features PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |