The J115F2 is a general purpose relay with a SPST NO (1A) contact arrangement, designed for high load switching applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is UL F class rated with UL/CUL and TÜV certifications, featuring AgSnO₂In₂O₃ contact material, a 40A switching current, and 277VAC maximum switching voltage. It supports a 220VAC coil with a 2VA power rating, operates between -55°C and +125°C, and offers 100K electrical cycles at rated load. The relay is sealed (S option) and has a low profile (L option).
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL220VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |