The J115F2 series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 240VAC and 110VDC, with a contact material of AgSnO₂In₂O₃ and a coil power of 0.6W. It is sealed, features a low profile, and uses PC pin termination. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 35g, with an operating temperature range of -55°C to +125°C. It is UL F class rated with UL/CUL and TÜV certification, supporting a maximum switching power of 9600VA and 1120W, and meets mechanical and electrical life ratings of 10M and 100K cycles respectively.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL12VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |