The J115F2 series is a general-purpose relay with a SPST NO (1A) contact arrangement, sealed construction, and AgSnO₂In₂O₃ contact material. It measures 31.9 × 26.8 × 28.1 mm and weighs 35 g. The relay supports a coil voltage of 12 VAC with a coil power of 2 VA, operates at 15 ms, and releases at 10 ms. It is rated for 30 A at 277 VAC resistive load and 1 hp at 125 VAC, with a maximum switching voltage of 277 VAC and 110 VDC. It meets UL F class (E197852), UL/CUL, and TÜV certifications, with an operating temperature range of -55°C to +125°C and mechanical life of 10 million cycles. The relay includes low-profile mounting and PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |