The J115F2 series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 277VAC resistive load and 40A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. It features a sealed design, F-class coil insulation, and a coil power of 2VA for AC operation. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with a standard PC pin termination. It operates from -55°C to +125°C, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and has a mechanical life of 10 million cycles. The contact material is AgSnO₂ with In₂O₃, and contact resistance is under 30 milliohms initial.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL12VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |