The J115F2 is a general purpose relay with a SPST NO contact arrangement, designed for applications requiring high contact load and resistance to shock and vibration. It has a package size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is UL F class rated with UL/CUL and TÜV certification, and features a 0.6 W coil with a 110 VDC coil voltage. Contact rating is 40 A at 240 VAC and 30 A at 277 VAC for resistive loads, with maximum switching power of 9600 VA and voltage of 110 VDC. Contact material is AgSnO₂ In₂O₃, contact resistance is less than 30 milliohms, and insulation resistance is 1000 MΩ min. The operating temperature range is -55°C to +125°C, with mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL110VDCN.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |