The J115F2 series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC resistive load and 40A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. It features an 110VAC coil with a power consumption of 82.5VA, operate time of 15ms, and release time of 10ms. The relay is sealed, uses AgSnO₂In₂O₃ contact material, and has a physical size of 31.9 × 26.8 × 28.1 mm. It is UL F class rated with UL/CUL and TÜV certification, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles. The mounting style is through hole with PC pins.
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL110VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |