CIT Relay & Switch General Purpose Relays J115F21AH9VDCS6.9U

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F21AH9VDCS6.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21AH9VDCS6.9U
General Purpose Relays 1204-J115F21AH9VDCS6.9U
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F21AH9VDCS6.9U
Product Name General Purpose Relays
Relay Type General; Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1785024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Number if >4 1 #
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details