The J115F2 series is a general-purpose relay with a 50A contact rating, SPST NO (1A) contact arrangement, and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay features a 0.9W coil operating at 5VDC, with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC. It supports a maximum switching voltage of 277VAC and 110VDC, and has an operate time of 15ms and a release time of 10ms. Contacts are made of AgSnO₂, with a contact resistance of less than 30 milliohms. The relay meets UL and TÜV standards for resistive loads and operates from -55°C to +125°C with F-class insulation. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH5VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |