The J115F2 series is a general purpose relay with a SPST N.O. contact configuration, rated for 50A at 240VAC resistive load. It has a 48VDC coil with 0.9W power consumption, 31.2Ω coil resistance, and operate and release times of 15ms and 10ms respectively. The relay is sealed, has AgSnO₂In₂O₃ contacts, and features a compact size of 31.9 × 26.8 × 28.1 mm. It is rated for operation from -55°C to +125°C with F-class insulation, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and has a 100k electrical life at rated load. Terminal strength is 10N, weight is 35g, and dielectric strength is 2500V RMS coil-to-contact and 1500V RMS contact-to-contact.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH48VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |