The J115F2 series is a general purpose relay with a 50A contact rating, SPST NO contact arrangement, and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. The coil operates at 240VAC with a power consumption of 2.7VA, has a pickup voltage of 180VAC, and a release voltage of 72VAC. Operate and release times are 15ms and 10ms respectively. The relay supports a maximum switching voltage of 277VAC and 110VDC, with contact material AgSnO2. It operates from -55°C to +125°C, meets F-class insulation, and resists shock up to 200m/s² and vibration at 1.50mm amplitude from 10 to 40Hz. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Termination includes quick connect terminals and PC pins.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH240VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |