The J115F2 series is a general-purpose relay with a SPST NO contact arrangement (1A), rated for 50A at 240VAC resistive load, and a 12VDC coil with 0.9W power consumption. It features AgSnO₂In₂O₃ contact material, a sealed design, and operates from -55°C to +125°C. The relay measures 31.9 × 26.8 × 28.1 mm and includes quick-connect terminals. It meets UL and TÜV contact ratings, with a dielectric strength of 2500V rms between coil and contact, and supports 100K electrical cycles at rated load. Mechanical life is rated at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH12VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |