The J115F2 series is a general-purpose relay with a 50A contact rating for SPST NO configuration, featuring a sealed design, F-class coil insulation, and quick connect terminals. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay operates at 12VDC coil voltage with 0.9W coil power, has a maximum switching voltage of 277VAC and 110VDC, and supports contact resistance under 30 milliohms. It meets UL and TÜV standards for resistive loads at 50A and 240VAC, has a mechanical life of 10M cycles, and operates from -55°C to +125°C. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH12VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |