The J115F2 is a general-purpose relay with a SPST-NO contact arrangement, designed for switching resistive and inductive loads up to 40A at 277VAC or 110VDC. It has a sealed, through-hole mounting style and measures 31.9 x 26.8 x 28.1 mm. The relay operates on 9VDC with a coil power of 0.9W, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. It features AgSnO₂In₂O₃ contact material, an insulation class F rating with UL, CUL, and TÜV certifications, and an operating temperature range of -55°C to +125°C. The relay supports 10 million mechanical cycles and 100,000 electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |