CIT Relay & Switch Power Relays, Over 2 Amps J115F21A5VDCS.9

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F21A5VDCS.9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F21A5VDCS.9-ND
Power Relays, Over 2 Amps 2449-J115F21A5VDCS.9-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J115F21A5VDCS.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21A5VDCS.9
General Purpose Relays 1204-J115F21A5VDCS.9
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J115F21A5VDCS.9-ND 1204-J115F21A5VDCS.9
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products