The J115F2 is a general purpose relay with a SPST NO contact arrangement (1A), designed for applications requiring heavy contact load and strong shock and vibration resistance. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay features a .9W coil operating at 5VDC, with a pick-up voltage of 3.75 VDC and a release voltage of 0.5 VDC. It supports a maximum switching current of 40 A and switching voltage of 277 VAC or 110 VDC, with contact material AgSnO2In2O3. The relay is UL F class rated (E197852), certified by UL/CUL and TÜV, and operates across a temperature range of -55°C to +125°C. The part has no cover (N option).
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A5VDCN.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |