The J115F2 is a general purpose relay with a SPST-NO contact arrangement, designed for switching applications up to 40A at 277VAC and 110VDC. It has a PCB mounting style with dimensions of 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is rated for coil voltages including 24VAC, with a coil power of 2VA, operate time of 15ms, and release time of 10ms. Contact material is AgSnO₂, with initial contact resistance below 30 milliohms. It meets UL, CUL, and TÜV certifications, is UL F-class rated, and operates from -55°C to +125°C. The variant with no cover (N) and 24VAC coil is included in the series.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A24VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |