The J115F2 series is a general purpose relay with a SPST-NO (1A) contact arrangement, rated for 30A at 277VAC resistive load and 40A at 240VAC resistive load, with a maximum switching voltage of 110VDC and a maximum switching current of 40A. It features AgSnO2In2O3 contact material, a coil power of 2VA for AC operation, and a coil voltage of 240VAC. The relay is sealed, UL and TÜV certified, and rated for F-class insulation. It measures 31.9 x 26.8 x 28.1 mm, weighs 35g, and operates from -55°C to +125°C. Mechanical life is rated at 10M cycles, and electrical life at 100K cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A240VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |