The J115F2 is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC and 40A at 240VAC resistive loads, with a maximum switching voltage of 277VAC and 110VDC. It features a 220VAC coil with 2VA power consumption, operates in a temperature range of -55°C to +125°C, and is sealed (S option) with AgSnO2In2O3 contact material. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It is UL F class rated, CUL and TÜV certified, with dimensions of 31.9 x 26.8 x 28.1 mm and a weight of 35g. Terminal strength is 10N, and it meets shock and vibration resistance standards of 200m/s² and 1.50mm amplitude at 10-40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |