The J115F2 series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 240VAC and 110VDC, with a switching power of 9600VA and 1120W. It features an AgSnO2In2O3 contact material, a 0.9W coil with a 12VDC rating, and a 35g weight. The relay is sealed, UL F class rated, and meets UL/CUL and TÜV certifications. Dimensions are 31.9 x 26.8 x 28.1 mm, with an operating temperature range of -55°C to +125°C, and a mechanical life of 10M cycles. The coil has a pick-up voltage of 9VDC and a release voltage of 1.2VDC, with operate and release times of 15ms and 10ms respectively.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |