The J115F2 is a general purpose relay with a SPST N.O. contact arrangement, rated for 30A at 277VAC resistive and 110VDC, with a maximum switching power of 9600VA. It has a coil voltage of 12VAC, consuming 2VA, with a pick-up voltage of 9VAC and release voltage of 3.6VAC. Operate time is 15ms and release time is 10ms. The relay is sealed, measures 31.9 x 26.8 x 28.1 mm, weighs 35g, and operates from -55°C to +125°C. It is UL F class rated (E197852) and certified by UL/CUL and TÜV, with a contact material of AgSnO2 and an insulation resistance of 1000MΩ min. at 500VDC. The mechanical life is 10 million cycles, and electrical life at rated load is 100,000 cycles.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A12VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |