The J115F2 is a general purpose relay with a SPST-NO contact arrangement, rated for 40A switching current and 110VDC switching voltage, featuring a 0.9W coil and a 110VDC coil voltage. It is sealed, has a PCB mount style, and measures 31.9 x 26.8 x 28.1 mm. The relay is UL F class rated with TÜV and CUL certifications, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO₂ with In₂O₃, and it meets dielectric strength ratings of 2500V rms between coil and contacts and 1500V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A110VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |