The J115F1K series is a general purpose relay with a panel mount configuration, measuring 31.7 x 26.9 x 20.3 mm. The J115F1K1CM24VDCS1.2 variant features a SPDT contact arrangement, 60A switching capacity at 277VAC with a 1.1mm contact gap, and a 24VDC coil requiring 1.2W power. It meets UL/cUL recognition, EN61095 AC7a at 85°C, and IEC 60335-1 standards. Contact material is AgSnO2, insulation resistance is 1000MΩ minimum at 500VDC, and dielectric strength is 4000Vrms between coil and contact. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 500K cycles and electrical life of 100K cycles at rated load. The relay is sealed and uses PC pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 277 VAC, Coil Current: 50A, Coil Type: Non Latching, Features: Wide Contact Terminals, 1.1mm Contact Gap, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18.0VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1K1CM24VDCS1.2 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |