The J115F1E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a standard profile, sealed construction, and a 0.9W DC coil rated at 9VDC, with a must-operate voltage of 6.75VDC and a must-release voltage of 0.9VDC. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with an operating temperature range of -55°C to +125°C for F Class and -40°C to +85°C for B Class. It meets a dielectric strength of 4000V rms between coil and contact (H option) or 2500V rms (standard), and has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |