The J115F1E is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, with AgSnO2 contact material. It has a 9VDC coil with 0.9W power consumption, operates with a must-pick-up voltage of 6.75VDC and releases at 0.9VDC, and features a standard dielectric strength option. The relay is sealed, uses F-class insulation, and has a physical size of 31.7 x 26.9 x 20.3 mm with a weight of 37g. Operating temperature ranges from -55°C to +125°C for F class and -40°C to +85°C for B class. Electrical life is rated at 100K cycles under rated load and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DXH.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |